The ICL3243ECVZA is an RS-232 transceiver IC in a 28-lead TSSOP package, designed for low-power portable applications such as laptops and mobile devices. It operates from a single +3V to +5.5V supply and is fully compliant with EIA/TIA-232 and V.28/V.24 specifications, maintaining performance at supply voltages as low as 2.7V. The device features three drivers and five receivers, including one noninverting always-active receiver for wake-up capability. It provides ±15kV ESD protection on RS-232 I/O pins per IEC61000-4-2 (air gap and human body model) and ensures data rates up to 250kbps under worst-case loads. Automatic power-down reduces standby current to 1µA when no valid RS-232 signal is detected. On-chip charge pumps require only four external 0.1µF capacitors. The device is Pb-free and RoHS compliant.
IC TRANSCEIVER FULL 3/5 28TSSOP Product overview: ICL3243ECVZA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243ECVZA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3243ECVZA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |