The ICL3243ECV is a 3-transmitter, 5-receiver RS-232 transceiver IC designed for portable and battery-powered systems, operating from a single +3V to +5.5V supply. It provides ±15kV ESD protection on all RS-232 I/O pins per IEC61000-4-2, guarantees a minimum data rate of 250kbps, and consumes 1µA in power-down mode. The device features automatic power-down functionality and includes two noninverting always-active receivers for wake-up capability. It is packaged in a 28-lead TSSOP and requires only four external 0.1µF capacitors for charge pump operation. It is RoHS compliant and pin-compatible with competing devices such as MAX3243E and SP3243E.
TRIPLE LINE TRANSCEIVER, PDSO28, PLASTIC, MO-153AE, TSSOP-28 Product overview: ICL3243ECV from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243ECV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3243ECV |
| Product Name | TSSOP Interface Transceiver IC |
| Device Type | Transceiver |