The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
Renesas Electronics ICL3243ECAZ-T
Renesas Electronics ICL3243ECAZ-T
Renesas Electronics ICL3243ECAZ-T
Manufacturer: Intersil
Win Source Part Number: 017112-ICL3243ECAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3243ECAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243ECAZ-T can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
RS232 DRIVER, 5.5V, SSOP-28; Device Type:RS232 Driver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
RS-232 Interface IC RS232 3V 3D/5R 15KV AUTODWN 28SSOP COM
IC TRANSCEIVER FULL 3/5 28SSOP
| Renesas Electronics Corporation | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3243ECAZ-T | 2561564P | 017112-ICL3243ECAZ-T | 710-ICL3243ECAZ-T | 84AC6761 | 65T6635 | ICL3243ECAZ-T | ICL3243ECAZ-T |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ICL3243ECAZ-T | Interface Transceiver IC | Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas | Rs232 Driver, 5.5V, Ssop-28; Device Type Renesas | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | ||||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V | Other; 3V | Other; 3V ~ 5.5V | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps | 250 kbps | ||||
| Package Type | SOIC; SSOP; TSSOP | SOP; SSOP; 28-SSOP | Tape & Reel (TR) | SSOP-28 | SSOP; 28-SSOP (0.209", 5.30mm Width) |