The ICL3241 is a 3-driver, 5-receiver RS-232 transceiver designed for battery-powered portable applications, operating from a single +3V to +5.5V supply. It meets EIA/TIA-232 and V.28/V.24 specifications down to 3.0V and includes automatic power-down to reduce standby current to 1µA. The device features 15kV ESD protection, latch-up immunity, and requires only four external 0.1µF capacitors. It is available in a 28-lead SSOP package and is fully compatible with 3.3V and 5.0V logic systems. Operating temperature range for variants is -40°C to 85°C.
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3241IA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241IA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3241IA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |