Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 23AC5786 |
| Product Name | Device Type Renesas |
| Features | RoHS |