The ICL3241CV is a 3-driver, 5-receiver RS-232 transceiver in a 28-lead TSSOP package, designed for low-power operation from +3V to +5.5V with a 1μA standby supply current. It meets EIA/TIA-232 and V.28/V.24 specifications, supports data rates up to 250kbps, and includes automatic power-down functionality to conserve energy. The device requires four external 0.1μF capacitors for on-chip charge pumps and is RoHS compliant with 15kV ESD protection.
IC TRANSCEIVER FULL 3/5 28TSSOP Product overview: ICL3241CV from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241CV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3241CV |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |