Renesas Electronics Corporation Interface Transceiver IC ICL3241CV-T

Description
IC TRANSCEIVER FULL 3/5 28TSSOP Product overview: ICL3241CV-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241CV-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 3/5 28TSSOP Product overview: ICL3241CV-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241CV-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-ICL3241CV-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ICL3241CV-T
Interface Transceiver IC 710-ICL3241CV-T
IC TRANSCEIVER FULL 3/5 28TSSOP Product overview: ICL3241CV-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241CV-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 28TSSOP Product overview: ICL3241CV-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241CV-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV-T - 776310-ICL3241CV-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV-T
776310-ICL3241CV-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV-T 776310-ICL3241CV-T
Manufacturer: Intersil Win Source Part Number: 776310-ICL3241CV-T Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: ICL3241 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAX3241CUI+T; MAX3241EUI; MAX3241CUI-T; MAX3241EUI+; Introduction Date: July 18, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 776310-ICL3241CV-T
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Part Status: Obsolete(EOL)
Family Name: ICL3241
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MAX3241CUI+T; MAX3241EUI; MAX3241CUI-T; MAX3241EUI+;
Introduction Date: July 18, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-ICL3241CV-T 776310-ICL3241CV-T
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV-T
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details