The ICL3241CAZ is a 3-driver, 5-receiver RS-232 transceiver in a 28-lead SSOP package, designed for battery-powered portable systems requiring low power consumption. It operates from a single +3V to +5.5V supply, meets EIA/TIA-232 and V.28/V.24 specifications at 3V, and ensures data rates up to 250kbps. The device includes automatic power-down functionality, reducing standby current to 1µA when no RS-232 signal is present, and features 15kV ESD protection. It requires only four external 0.1µF capacitors for on-chip charge pumps and is pin compatible with MAX3241 and SP3243 devices.
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3241CAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241CAZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3241CAZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |