The ICL3241CA is a 3-driver, 5-receiver RS-232 transceiver in a 28-lead SSOP package, designed for low-power operation from +3V to +5.5V. It meets EIA/TIA-232 and V.28/V.24 specifications down to 3.0V, supports data rates up to 250kbps, and includes automatic power-down to reduce standby current to 1µA. The device features 15kV ESD protection, on-chip charge pumps requiring four external 0.1µF capacitors, and receiver hysteresis for noise immunity. It is pin-compatible with MAX3241 and SP3243, and suitable for portable and battery-powered applications.
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3241CA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3241CA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3241CA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |