Renesas Electronics Corporation ±15kV ESD Protected, 5-Tx, 3-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown ICL3238EIVZ

Description
The Intersil ICL3238E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are cell phones, Palmtops, and data cables where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 10nA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions providing compatibility with popular PC communication software.brbr The ICL3238E is a 5 driver, 3 receiver device optimized for DCE applications with full hardware handshaking. It also includes a noninverting always-active receiver for RING INDICATOR monitoring.brbr This device, features an enhanced iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30s. The ICL3238E powers back up, automatically, whenever it senses a transition on any transmitter or receiver input.brbr The transmitter and logic inputs include active feedback resistors that retain the input state once driven to a valid logic level.
Request a Quote Datasheet
Description
The Intersil ICL3238E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are cell phones, Palmtops, and data cables where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 10nA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions providing compatibility with popular PC communication software.brbr The ICL3238E is a 5 driver, 3 receiver device optimized for DCE applications with full hardware handshaking. It also includes a noninverting always-active receiver for RING INDICATOR monitoring.brbr This device, features an enhanced iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30s. The ICL3238E powers back up, automatically, whenever it senses a transition on any transmitter or receiver input.brbr The transmitter and logic inputs include active feedback resistors that retain the input state once driven to a valid logic level.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD Protected, 5-Tx, 3-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown - ICL3238EIVZ - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV ESD Protected, 5-Tx, 3-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown
ICL3238EIVZ
±15kV ESD Protected, 5-Tx, 3-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown ICL3238EIVZ
The Intersil ICL3238E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are cell phones, Palmtops, and data cables where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 10nA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions providing compatibility with popular PC communication software.brbr The ICL3238E is a 5 driver, 3 receiver device optimized for DCE applications with full hardware handshaking. It also includes a noninverting always-active receiver for RING INDICATOR monitoring.brbr This device, features an enhanced iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30s. The ICL3238E powers back up, automatically, whenever it senses a transition on any transmitter or receiver input.brbr The transmitter and logic inputs include active feedback resistors that retain the input state once driven to a valid logic level.

The Intersil ICL3238E contains 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are cell phones, Palmtops, and data cables where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 10nA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions providing compatibility with popular PC communication software.brbr The ICL3238E is a 5 driver, 3 receiver device optimized for DCE applications with full hardware handshaking. It also includes a noninverting always-active receiver for RING INDICATOR monitoring.brbr This device, features an enhanced iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30s. The ICL3238E powers back up, automatically, whenever it senses a transition on any transmitter or receiver input.brbr The transmitter and logic inputs include active feedback resistors that retain the input state once driven to a valid logic level.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3238EIVZ - 776306-ICL3238EIVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3238EIVZ
776306-ICL3238EIVZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3238EIVZ 776306-ICL3238EIVZ
Manufacturer: Intersil Win Source Part Number: 776306-ICL3238EIVZ Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 600mV Data Rate: 250kbps Family Name: ICL3238E Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAX3238IPWRG4; ICL3238EIV-T; ICL3238EIV; MAX3238IPW; MAX3238CPWRG4; MAX3238IPWR; Introduction Date: June 26, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776306-ICL3238EIVZ
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 600mV
Data Rate: 250kbps
Family Name: ICL3238E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MAX3238IPWRG4; ICL3238EIV-T; ICL3238EIV; MAX3238IPW; MAX3238CPWRG4; MAX3238IPWR;
Introduction Date: June 26, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ICL3238EIVZ
Interface Transceiver IC 710-ICL3238EIVZ
IC TRANSCEIVER FULL 5/3 28TSSOP Product overview: ICL3238EIVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3238EIVZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 5/3 28TSSOP Product overview: ICL3238EIVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3238EIVZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3238EIVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3238EIVZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3238EIVZ
IC TRANSCEIVER FULL 5/3 28TSSOP

IC TRANSCEIVER FULL 5/3 28TSSOP

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
ICL3238EIVZ
RS-232 Interface IC ICL3238EIVZ
RS-232 Interface IC RS232 3V 5D/3R 15KV E-DWN 28TSSOP IND

RS-232 Interface IC RS232 3V 5D/3R 15KV E-DWN 28TSSOP IND

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICL3238EIVZ 776306-ICL3238EIVZ 710-ICL3238EIVZ ICL3238EIVZ ICL3238EIVZ
Product Name ±15kV ESD Protected, 5-Tx, 3-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown Interface - Interface - Drivers, Receivers, Transceivers - ICL3238EIVZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Transceiver Receiver; Transceiver Transceiver Receiver; Sensor Interface
Features ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9979BCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details