The ICL3238ECAZ is a 5-transmitter, 3-receiver RS-232 transceiver with ±15kV ESD protection on all RS-232 I/O pins, operating from a single +3V to +5.5V supply. It features enhanced automatic powerdown, reducing standby current to 10nA, and includes a noninverting always-active receiver for RING INDICATOR monitoring. The device meets EIA/TIA-232 and V.28/V.24 specifications at 3V, guarantees a minimum data rate of 250kbps, and requires four external capacitors for its on-chip charge pumps. It is packaged in a 28-lead SSOP with a body size of 9.60mm to 9.80mm in length and 6.25mm to 6.50mm in width, and is Pb-free compliant with IPC/JEDEC J-STD-020B standards.
IC TXRX 5/3 RS232 FULL 28SSOP Product overview: ICL3238ECAZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3238ECAZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3238ECAZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |