The Intersil ICL3237E contains 3.0V to 5.5V powered RS-232 transmitters/receive
Renesas Electronics ICL3237EIAZ
Renesas Electronics ICL3237EIAZ
Renesas Electronics ICL3237EIAZ
IC TRANSCEIVER FULL 5/3 28SSOP Product overview: ICL3237EIAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3237EIAZ can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 3V 5D/3R 15KV SHTDWN IND
IC TRANSCEIVER FULL 5/3 28SSOP
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:5Drivers; No. of Receivers:3Receivers
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3237EIAZ | 2640592 | 710-ICL3237EIAZ | ICL3237EIAZ | ICL3237EIAZ | 84AC6758 |
| Product Name | ±15KV ESD, 1µA Supply-Current, +3V to +5.5V, 250kbps or 1000kbps, RS-232 Transmitters/Receivers | Line Interface ICs | Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas |
| Technology | RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | ||
| Data Rate | 500 to 1000 kbps | 1000 kbps | 1700 to ? kbps | 1000 kbps |