The ICL3237 is a 5-driver, 3-receiver RS-232 transceiver designed for battery-powered portable devices, operating from a single +3V to +5.5V supply with a 1µA standby current. It supports data rates up to 1Mbps and includes manual powerdown, a noninverting always-active receiver, and ±15kV ESD protection. The device requires four external capacitors for on-chip charge pumps and is available in a 28-lead SSOP package measuring 9.90mm to 10.50mm in length and 5.00mm to 5.60mm in width. The ICL3237CAZ variant is Pb-free, RoHS compliant, and operates from -40°C to 85°C. The trailing '-T' suffix indicates tape and reel packaging, which is consistent with the series. All variants share the electrical and functional attributes of the ICL3237 family.
IC TRANSCEIVER FULL 5/3 28SSOP Product overview: ICL3237CAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3237CAZ-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3237CAZ-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |