The ICL3232IV is a 3.0V to 5.5V powered RS-232 transceiver in a 16-lead TSSOP package, featuring two drivers and two receivers. It supports data rates up to 250kbps and complies with EIA/TIA-232 and V.28/V.24 specifications. The device includes on-chip charge pumps requiring only four external 0.1µF capacitors, offers 15kV ESD protection, and consumes 1µA supply current in powerdown mode. It operates from -40°C to 85°C and is RoHS compliant. The ICL3232IV is pin compatible with industry-standard equivalents and includes manual powerdown functionality.
IC TRANSCEIVER FULL 2/2 16TSSOP Product overview: ICL3232IV from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232IV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232IV |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |