The ICL3232IV-T is a 3.0V to 5.5V powered RS-232 transceiver in a 16-lead TSSOP package, designed for low-power applications in portable electronics. It meets EIA/TIA-232 and V.28/V.24 specifications at 3V, with a guaranteed data rate of 250kbps and a slew rate of 6V/μs. The device includes on-chip charge pumps requiring only four 0.1µF external capacitors, and operates with a standby supply current of 1µA when powered down. It is latch-up free, 15kV ESD protected per the Human Body Model, and compatible with 3.3V and 5V logic systems. The ICL3232IV-T does not feature automatic power-down but supports manual power-down via the SHDN pin. It provides two drivers and two receivers, making it suitable for full-duplex serial communication in notebook and embedded systems.
IC TRANSCEIVER FULL 2/2 16TSSOP Product overview: ICL3232IV-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232IV-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232IV-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |