The ICL3232 is a 3-driver, 5-receiver RS-232 transceiver designed for low-power applications in portable systems, operating from a single +3V to +5.5V supply. It meets EIA/TIA-232 and V.28/V.24 specifications at 3V, delivers assured data rates up to 250kbps, and consumes 1µA in power-down mode. It features automatic and manual power-down, 15kV ESD protection, and requires only four external 0.1µF capacitors. Available in 16-pin SSOP, SOIC, and TSSOP packages.
IC TRANSCEIVER FULL 2/2 16SSOP Product overview: ICL3232IA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232IA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232IA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |