The ICL3232E series is a family of 3.0V to 5.5V powered RS-232 transceivers with two transmitters and two receivers, ensuring 250kbps data rates under worst-case load conditions. The devices feature ±15kV ESD protection on RS-232 I/O pins per IEC61000-4-2 and Human Body Model, operate within a -40°C to +85°C temperature range, and consume 1µA in power-down mode. They require only four 0.1µF external capacitors for on-chip charge pumps and are offered in 16-lead and 20-lead TSSOP packages. The ICL3232EIV-20Z variant, a 20-pin TSSOP device, is specified for operation from -40°C to +85°C, supporting the same electrical and environmental ratings as the series.
IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: ICL3232EIV-20T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232EIV-20T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232EIV-20T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |