The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ICL3232EIBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232EIBNZ can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, 250KBPS, NSOIC-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3232EIBNZ | 710-ICL3232EIBNZ | 05AC8433 |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Rs232 Transceiver, 250Kbps, Nsoic-16; Device Type Renesas |
| Technology | RS232 | ||
| Features | ESD Protected | RoHS | RoHS |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V |
| Data Rate | 500 kbps | 250 kbps |