The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
Manufacturer: Intersil
Win Source Part Number: 017105-ICL3232EIAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: ICL3232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3232ICAE+T; MAX3232ICAE+; MAX3232CAE+T; MAX3232ICAE-T;
Introduction Date: July 18, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 2/2 16SSOP Product overview: ICL3232EIAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232EIAZ-T can be used for catalog matching and distributor lookup.
Renesas Electronics ICL3232EIAZ-T
Renesas Electronics ICL3232EIAZ-T
Renesas Electronics ICL3232EIAZ-T
RS-232 Interface IC RS232 3V 2D/2R 15KV -40C TO 85C IND
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16SSOP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3232EIAZ-T | 017105-ICL3232EIAZ-T | 710-ICL3232EIAZ-T | 2561561 | ICL3232EIAZ-T | 84AC6753 | ICL3232EIAZ-T |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIAZ-T | Interface Transceiver IC | Line Interface ICs | RS-232 Interface IC | Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps | 250 kbps |