The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16TSSOP Product overview: ICL3232ECV-16Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232ECV-16Z can be used for catalog matching and distributor lookup.
Line Transmitter/Receiver
Line Transmitter/Receiver
Line Transmitter/Receiver
RS-232 Interface IC RS232 3V 2D/2R 15KV COM
RS-232 TRANSCEIVER, 5.5V, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3232ECV-16Z | 710-ICL3232ECV-16Z | 1698342 | 7044565P | ICL3232ECV-16Z | 11J8867 |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | Line Interface ICs | RS-232 Interface IC | Rs-232 Transceiver, 5.5V, Tssop-16; Device Type Renesas |
| Technology | RS232 | RS232 | RS232 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V | |||
| Data Rate | 500 kbps | 250 kbps | ||||
| Package Type | SOIC; SSOP; TSSOP | Tube | SSOP; TSSOP; Tssop | TSSOP-16 |