The ICL3232ECV-16 is a 2-transmitter, 2-receiver RS-232 transceiver in a 16-lead TSSOP package, operating from +3V to +5.5V with a 250kbps data rate. It meets EIA/TIA-232 and V.28/V.24 specifications, includes ±15kV ESD protection per IEC61000-4-2 on RS-232 pins, and consumes 1µA in power-down mode. The device features on-chip charge pumps requiring four 0.1µF external capacitors and is RoHS compliant. It is pin-compatible with 5V devices and supports_operation from 2.7V to 5.5V.
IC TRANSCEIVER FULL 2/2 16TSSOP Product overview: ICL3232ECV-16 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232ECV-16 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232ECV-16 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |