The ICL3232CBZ is a 3.0V to 5.5V powered RS-232 transceiver in a 16-pin SOIC package, designed for low-power applications such as laptops and portable devices. It meets EIA/TIA-232 and V.28/V.24 specifications, offers 250kbps data rates, and includes on-chip charge pumps requiring only four 0.1µF external capacitors. The device features a 1µA standby supply current, latch-up protection, and 15kV ESD protection (Human Body Model). It is pin compatible with competing 5V devices like HIN232/ICL232 and operates without manual power-down control. The package is M18.3, compatible with standard SOIC footprints.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ICL3232CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232CBZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232CBZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |