The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ICL3232CBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232CBNZ can be used for catalog matching and distributor lookup.
Line Transmitter/Receiver
Line Transmitter/Receiver
Manufacturer: Intersil
Win Source Part Number: 017102-ICL3232CBNZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ADM3202ARN; ICL3232ECBN; ICL3232CBNZ; ICL3232IBN-T;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC, RS232 TRANSCEIVER, 3232, SOIC16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC RS232 3V 2D/2R COM
RS-232 TRANSCEIVER, 2 FUNC, 2 DR
IC TRANSCEIVER FULL 2/2 16SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3232CBNZ | 710-ICL3232CBNZ | 9215560 | 9215560P | 017102-ICL3232CBNZ | 80K7124 | ICL3232CBNZ | ICL3232CBNZ | ICL3232CBNZ |
| Product Name | 1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232CBNZ | Ic, Rs232 Transceiver, 3232, Soic16; Device Type Renesas | RS-232 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232 | RS232 | RS232; RS232 | RS232; RS232 | ||||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other; 3V | Other | Other; 3V ~ 5.5V | |||
| Data Rate | 500 kbps | 250 kbps | 250 kbps | 250 kbps | |||||
| Package Type | SOIC; SSOP; TSSOP; PDIP | Tube | SOIC; Soic | SOIC; 16-SOIC | SOIC-Narrow-16 | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | ||
| Device Type | Transceiver | Receiver; Transmitter; Transceiver; TTL | Receiver; Transmitter; Transceiver; TTL | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |