The ICL3232 is a 3.0V to 5.5V powered RS-232 transceiver with two drivers and two receivers, meeting EIA/TIA-232 and V.28/V.24 specifications. It features a 1µA standby supply current in powerdown mode, on-chip charge pumps requiring four 0.1µF external capacitors, and a 250kbps minimum data rate. The device is latch-up free and 15kV ESD protected per the Human Body Model. It is available in a 16-pin SOIC package, with operation from -40°C to 85°C for industrial variants. The ICL3232 does not include automatic power-down, but supports manual power-down via the SHDN pin. It is pin compatible with HIN232/ICL232 and similar devices.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ICL3232CB-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232CB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232CB-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |