The ICL3232 is a 3.0V to 5.5V powered RS-232 transceiver with two drivers and two receivers, meeting EIA/TIA-232 and V.28/V.24 specifications. It features a 1µA standby supply current, on-chip charge pumps requiring four 0.1µF external capacitors, and a 250kbps minimum data rate. The device is latch-up free, 15kV ESD protected, and supports manual power-down. It is available in a 16-lead SSOP package with dimensions defined by M16.209 package drawing. The device is RoHS compliant and designed for low-power applications in portable electronics.
IC TRANSCEIVER FULL 2/2 16SSOP Product overview: ICL3232CA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232CA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232CA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |