The Intersil ICL3225E, ICL3227E, and ICL3245E devices are 3.0V to 5.5V powered RS-232 transmitters/receive
The ICL3245E is a 3-driver, 5-receiver device that provides a complete serial port suitable for laptop or notebook computers. It also includes a noninverting always-active receiver for “wake-up” capability.
These devices feature an enhanced automatic powerdown function, which powers down the on-chip power supply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30s. These devices power back up automatically, whenever they sense a transition on any transmitter or receiver input.
IC TRANSCEIVER FULL 1/1 16SSOP Product overview: ICL3227EIAZA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3227EIAZA can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-232 Interface IC W/ANNEAL RS232 3V 1D /1R 15KV 1MBPS E-DWN
IC TRANSCEIVER FULL 1/1 16SSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3227EIAZA | 710-ICL3227EIAZA | 84AC6746 | ICL3227EIAZA | ICL3227EIAZA |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 1Mbps, RS-232 Transceivers with Enhanced Automatic Powerdown | Interface Transceiver IC | Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | ESD Protected | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V |