The Intersil ICL32XXE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 1/1 16SSOP Product overview: ICL3226EIAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3226EIAZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183219-ICL3226EIAZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ICL3226E
Manufacturer Pack Quantity: 77
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
RS-232 Interface IC RS232 3V 1D/1R 15KV E-DWN IND
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3226EIAZ | 710-ICL3226EIAZ | 1183219-ICL3226EIAZ | ICL3226EIAZ |
| Product Name | ±15kV ESD Protected, 1-Tx, 1-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ICL3226EIAZ | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | ESD Protected | RoHS | RoHS | |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V |