The ICL3225E is a 3.0V to 5.5V powered RS-232 transceiver with two drivers and two receivers, designed for battery-powered portable applications such as laptops and PDAs. It provides ±15kV ESD protection on RS-232 I/O pins according to IEC61000-4-2 and Human Body Model, ensures a minimum data rate of 1Mbps, and reduces standby current to 1µA via enhanced automatic powerdown. The device operates from a single supply and requires four external 0.1µF capacitors for its on-chip charge pumps. It is housed in a 20-lead SSOP package and is RoHS compliant. Manual and automatic powerdown modes are supported, with a 30-second inactivity trigger for automatic powerdown and automatic wake-up on input transitions.
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3225ECA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3225ECA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3225ECA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |