Renesas Electronics Corporation ±15kV ESD Protected, 2-Tx, 2-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown ICL3224EIAZ-T

Description
The Intersil ICL32XXE devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL3244E is a 3 driver, 5 receiver device that provides a complete serial port suitable for laptop or notebook computers. It also includes a noninverting always-active receiver for "wake-up" capability.brbr These devices, feature an enhanced automatic powerdown function which powers down the on-chip powersupply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30 seconds. These devices power back up, automatically, whenever they sense a transition on any transmitter or receiver input.
Request a Quote Datasheet
Description
The Intersil ICL32XXE devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL3244E is a 3 driver, 5 receiver device that provides a complete serial port suitable for laptop or notebook computers. It also includes a noninverting always-active receiver for "wake-up" capability.brbr These devices, feature an enhanced automatic powerdown function which powers down the on-chip powersupply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30 seconds. These devices power back up, automatically, whenever they sense a transition on any transmitter or receiver input.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD Protected, 2-Tx, 2-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown - ICL3224EIAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV ESD Protected, 2-Tx, 2-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown
ICL3224EIAZ-T
±15kV ESD Protected, 2-Tx, 2-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown ICL3224EIAZ-T
The Intersil ICL32XXE devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL3244E is a 3 driver, 5 receiver device that provides a complete serial port suitable for laptop or notebook computers. It also includes a noninverting always-active receiver for "wake-up" capability.brbr These devices, feature an enhanced automatic powerdown function which powers down the on-chip powersupply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30 seconds. These devices power back up, automatically, whenever they sense a transition on any transmitter or receiver input.

The Intersil ICL32XXE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL3244E is a 3 driver, 5 receiver device that provides a complete serial port suitable for laptop or notebook computers. It also includes a noninverting always-active receiver for "wake-up" capability.brbr These devices, feature an enhanced automatic powerdown function which powers down the on-chip powersupply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30 seconds. These devices power back up, automatically, whenever they sense a transition on any transmitter or receiver input.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224EIAZ-T - 1183207-ICL3224EIAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224EIAZ-T
1183207-ICL3224EIAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224EIAZ-T 1183207-ICL3224EIAZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183207-ICL3224EIAZ- T Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ICL3224E Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183207-ICL3224EIAZ-T
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ICL3224E
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ICL3224EIAZ-T
Interface Transceiver IC 710-ICL3224EIAZ-T
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3224EIAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3224EIAZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3224EIAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3224EIAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ICL3224EIAZ-T
RS-232 Interface IC ICL3224EIAZ-T
RS-232 Interface IC W/ANNEAL RS232 3V 2D /2R 15KV E-DWN IND

RS-232 Interface IC W/ANNEAL RS232 3V 2D /2R 15KV E-DWN IND

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICL3224EIAZ-T 1183207-ICL3224EIAZ-T 710-ICL3224EIAZ-T ICL3224EIAZ-T
Product Name ±15kV ESD Protected, 2-Tx, 2-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown Interface - Interface - Drivers, Receivers, Transceivers - ICL3224EIAZ-T Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Transceiver Receiver; Transceiver Transceiver
Features ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details