The ICL3222IVZ-T is a 3.0V to 5.5V powered RS-232 transceiver in a 20-lead TSSOP package, designed for low-power applications in portable devices. It features 2 drivers and 2 receivers, with 15kV ESD protection, and supports data rates up to 250kbps. The device includes automatic power-down functionality, reducing standby current to 1µA, and requires only four 0.1µF external capacitors. It meets EIA/TIA-232 and V.28/V.24 specifications, operates from -40°C to 85°C, and is RoHS compliant.
IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: ICL3222IVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3222IVZ-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3222IVZ-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |