The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: ICL3222EIVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3222EIVZ-T can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 3V 2D/2R 15KV SHTDWN IND
IC, RS232 DRVR, 5.5V, TSSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 20TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3222EIVZ-T | 710-ICL3222EIVZ-T | ICL3222EIVZ-T | 84AC6741 | ICL3222EIVZ-T |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | RS-232 Interface IC | Ic, Rs232 Drvr, 5.5V, Tssop-20; Device Type Renesas | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Features | ESD Protected | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V | |
| Data Rate | 500 kbps | 250 kbps | 250 kbps | ||
| Package Type | SOIC; SSOP; TSSOP | Tape & Reel (TR) | TSSOP-20 | 20-TSSOP (0.173", 4.40mm Width) |