The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
Manufacturer: Intersil
Win Source Part Number: 126399-ICL3222ECAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3222ECAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3222ECAZ-T can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 20SSOP
RS232 TRANSCEIVER, 0 TO 70DEG C ROHS COMPLIANT: YES
RS-232 Interface IC RS232 3V 2D/2R 15KV SHTDWN COMEL
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3222ECAZ-T | 126399-ICL3222ECAZ-T | 710-ICL3222ECAZ-T | ICL3222ECAZ-T | 50AJ8518 | ICL3222ECAZ-T |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface - Interface - Drivers, Receivers, Transceivers - ICL3222ECAZ-T | Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, 0 To 70Deg C Rohs Compliant Renesas | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps | 250 kbps |