The ICL3222 is a 3.0V to 5.5V powered RS-232 transceiver with 1µA standby current, 250kbps data rate, and 15kV ESD protection, designed for battery-powered portable devices. It is available in an 18-lead SOIC package and features automatic power-down, on-chip charge pumps requiring four 0.1µF capacitors, and pin compatibility with MAX3222 and SP3243 devices. The device meets EIA/TIA-232 and V.28/V.24 specifications at 3V and is RoHS compliant.
IC TRANSCEIVER FULL 2/2 18SOIC Product overview: ICL3222CB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3222CB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3222CB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |