The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 1/1 16SSOP Product overview: ICL3221EIAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3221EIAZ can be used for catalog matching and distributor lookup.
LEAD-FREE RS232 3V 1D/1R 15KV AUTODOWN 1
LEAD-FREE RS232 3V 1D/1R 15KV AUTODOWN 1
LEAD-FREE RS232 3V 1D/1R 15KV AUTODOWN 1
RS-232 Interface IC RS232 3V 1D/1R 15KV AUTODWN 16SSOP IND
IC TRANSCEIVER FULL 1/1 16SSOP
IC, TRANSMITTER RECEIVER, RS-232; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3221EIAZ | 710-ICL3221EIAZ | 2367685P | ICL3221EIAZ | ICL3221EIAZ | 94M7703 |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | RS-232 Interface IC | Drivers, Receivers, Transceivers | Ic, Transmitter Receiver, Rs-232; Device Type Renesas |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps |