Renesas Electronics Corporation Device Type Renesas ICL3221EIAZ-T.

Description
Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Device Type Renesas - 23AC5781 - Newark, An Avnet Company
Chicago, IL, United States
Device Type Renesas
23AC5781
Device Type Renesas 23AC5781
Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC5781
Product Name Device Type Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Quad buffer/line driver; 3-state - 74AHC125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Interface Transceiver IC - 710-CY7B933-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details