Renesas Electronics Corporation 5.5V Interface Transceiver IC ICL3221EIA

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ICL3221EIA - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
710-ICL3221EIA
5.5V Interface Transceiver IC 710-ICL3221EIA
IC TXRX SGL RS232 3-5.5V 16SSOP Product overview: ICL3221EIA from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3221EIA can be used for catalog matching and distributor lookup.

IC TXRX SGL RS232 3-5.5V 16SSOP Product overview: ICL3221EIA from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3221EIA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIA - 1183177-ICL3221EIA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIA
1183177-ICL3221EIA
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIA 1183177-ICL3221EIA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183177-ICL3221EIA Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: ICL3221E Manufacturer Pack Quantity: 77 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183177-ICL3221EIA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: ICL3221E
Manufacturer Pack Quantity: 77
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ICL3221EIA 710-ICL3221EIA 1183177-ICL3221EIA
Product Name 5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIA
Device Type Transceiver Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907096P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
16-bit SSOP Interface Transceiver IC - 704-74ABT162245ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers