Renesas Electronics Corporation ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers ICL3221EFVZ-T7A

Description
The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. These devices are fully compatible with 3.3V-only systems. The ICL3221EM and ICL3221EF feature an automatic powerdown function, which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.
Datasheet
Description
The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. These devices are fully compatible with 3.3V-only systems. The ICL3221EM and ICL3221EF feature an automatic powerdown function, which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers - ICL3221EFVZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers
ICL3221EFVZ-T7A
±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers ICL3221EFVZ-T7A
The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. These devices are fully compatible with 3.3V-only systems. The ICL3221EM and ICL3221EF feature an automatic powerdown function, which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.

The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. These devices are fully compatible with 3.3V-only systems.
The ICL3221EM and ICL3221EF feature an automatic powerdown function, which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ICL3221EFVZ-T7A
RS-232 Interface IC ICL3221EFVZ-T7A
RS-232 Interface IC ICL3221EFV Extended Ind. temp 125c to -40c, RS232 3V 15KV AU

RS-232 Interface IC ICL3221EFV Extended Ind. temp 125c to -40c, RS232 3V 15KV AU

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ICL3221EFVZ-T7A ICL3221EFVZ-T7A
Product Name ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers RS-232 Interface IC
Technology RS232
Features ESD Protected RoHS
Supply Voltage 3V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details
 - 55501EJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details