The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: ICL3221CVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3221CVZ-T can be used for catalog matching and distributor lookup.
LEAD-FREE RS232 3V 1D/1R AUTODOWN 16TSSO
LEAD-FREE RS232 3V 1D/1R AUTODOWN 16TSSO
LEAD-FREE RS232 3V 1D/1R AUTODOWN 16TSSO
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-232 Interface IC RS232 3V 1D/1R AUTODWN COM
IC TRANSCEIVER FULL 1/1 16TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3221CVZ-T | 710-ICL3221CVZ-T | 2640591 | 84AC6733 | ICL3221CVZ-T | ICL3221CVZ-T |
| Product Name | 1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps | |||
| Package Type | SSOP; TSSOP | Tape & Reel (TR) | SSOP; TSSOP; TSSOP | TSSOP-16 | 16-TSSOP (0.173", 4.40mm Width) |