Manufacturer: Intersil
Win Source Part Number: 122722-ICL3217ECAZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 58
Line Transceiver
IC TRANSCEIVER FULL 5/3 24SSOP Product overview: ICL3217ECAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3217ECAZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 122722-ICL3217ECAZ | ICL3217ECAZ | 710-ICL3217ECAZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3217ECAZ | Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | |
| Data Rate | 250 kbps | 250 kbps |