The ICL3217CA is a 3.0V to 5.5V powered RS-232 transceiver with five transmitters and three receivers, meeting EIA/TIA-232 and V.28/V.24 specifications. It features automatic powerdown, reducing standby current to 1µA, and ±15kV ESD protection. The device operates at guaranteed data rates up to 250kbps with a minimum slew rate of 6V/µs and requires only four external 0.1µF capacitors. It is packaged in a 24-lead SSOP with dimensions matching M24.209 package drawing, and operates from 0°C to 70°C. The part is RoHS compliant and latch-up free.
IC TXRX 5/3 RS232 FULL 24SSOP Product overview: ICL3217CA from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3217CA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3217CA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |