Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3207CBZ ICL3207CBZ

Description
Manufacturer: Intersil Win Source Part Number: 132150-ICL3207CBZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 132150-ICL3207CBZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207CBZ - 132150-ICL3207CBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207CBZ
132150-ICL3207CBZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207CBZ 132150-ICL3207CBZ
Manufacturer: Intersil Win Source Part Number: 132150-ICL3207CBZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: Intersil
Win Source Part Number: 132150-ICL3207CBZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ICL3207CBZ
Interface Transceiver IC 710-ICL3207CBZ
IC TRANSCEIVER FULL 5/3 24SOIC Product overview: ICL3207CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3207CBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 5/3 24SOIC Product overview: ICL3207CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3207CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ICL3207CBZ - Rochester Electronics
Newburyport, MA, United States
Line Transceiver

Line Transceiver

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 132150-ICL3207CBZ 710-ICL3207CBZ ICL3207CBZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3207CBZ Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver Transceiver
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3211-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers