Renesas Electronics Corporation 5V Interface Transceiver IC ICL232MJE

Description
IC TXRX RS232 5V 16CDIP Product overview: ICL232MJE from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL232MJE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX RS232 5V 16CDIP Product overview: ICL232MJE from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL232MJE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
710-ICL232MJE
5V Interface Transceiver IC 710-ICL232MJE
IC TXRX RS232 5V 16CDIP Product overview: ICL232MJE from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL232MJE can be used for catalog matching and distributor lookup.

IC TXRX RS232 5V 16CDIP Product overview: ICL232MJE from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL232MJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL232MJE - 068375-ICL232MJE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL232MJE
068375-ICL232MJE
Interface - Interface - Drivers, Receivers, Transceivers - ICL232MJE 068375-ICL232MJE
Manufacturer: Intersil Win Source Part Number: 068375-ICL232MJE Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX232MJE; ICL232MJE883B; TC232IJE; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Intersil
Win Source Part Number: 068375-ICL232MJE
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-CDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX232MJE; ICL232MJE883B; TC232IJE;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL232MJE - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ICL232MJE
Drivers, Receivers, Transceivers ICL232MJE
IC TRANSCEIVER FULL 2/2 16CERDIP

IC TRANSCEIVER FULL 2/2 16CERDIP

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ICL232MJE - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ICL232MJE
Drivers, Receivers, Transceivers ICL232MJE
IC TRANSCEIVER FULL 2/2 16CERDIP

IC TRANSCEIVER FULL 2/2 16CERDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL232MJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL232MJE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL232MJE
IC TRANSCEIVER FULL 2/2 16CERDIP

IC TRANSCEIVER FULL 2/2 16CERDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ICL232MJE 068375-ICL232MJE ICL232MJE ICL232MJE
Product Name 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ICL232MJE Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Data Rate 120 kbps
Package Type CDIP DIP; 16-CDIP DIP; 16-CDIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2415-D-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
3 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details