Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL232CPE ICL232CPE

Description
Manufacturer: Intersil Win Source Part Number: 204990-ICL232CPE Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204990-ICL232CPE Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL232CPE - 204990-ICL232CPE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL232CPE
204990-ICL232CPE
Interface - Interface - Drivers, Receivers, Transceivers - ICL232CPE 204990-ICL232CPE
Manufacturer: Intersil Win Source Part Number: 204990-ICL232CPE Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204990-ICL232CPE
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ICL232CPE - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDIP16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDIP16

Supplier's Site Datasheet
Singapore, Singapore
30 V 9 V Interface Transceiver IC
710-ICL232CPE
30 V 9 V Interface Transceiver IC 710-ICL232CPE
Transceiver; RS-232; + 30 V; 120; + 9 V; 3 to 7 Kilohms; 30; 16 Ld PDIP; 0 deg Product overview: ICL232CPE from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 9 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30 V, 9 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL232CPE can be used for catalog matching and distributor lookup.

Transceiver; RS-232; + 30 V; 120; + 9 V; 3 to 7 Kilohms; 30; 16 Ld PDIP; 0 deg Product overview: ICL232CPE from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 9 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30 V, 9 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL232CPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs-232 Transceiver, 5V, Dip-16; Device Type Renesas - 06F7331 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Transceiver, 5V, Dip-16; Device Type Renesas
06F7331
Rs-232 Transceiver, 5V, Dip-16; Device Type Renesas 06F7331
RS-232 TRANSCEIVER, 5V, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16PinsRoHS Compliant: Yes

RS-232 TRANSCEIVER, 5V, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 204990-ICL232CPE ICL232CPE 710-ICL232CPE 06F7331
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL232CPE 30 V 9 V Interface Transceiver IC Rs-232 Transceiver, 5V, Dip-16; Device Type Renesas
Device Type Transceiver Transceiver
Package Type DIP; PDIP; PDIP16 DIP
Data Rate 120 kbps
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1897637 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details