The ICL232 is a dual RS-232 transmitter/receiver
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ICL232CBEZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL232CBEZ can be used for catalog matching and distributor lookup.
Dual RS-232 Driver/Receiver,ICL2
Dual RS-232 Driver/Receiver,ICL2
Manufacturer: Intersil
Win Source Part Number: 125338-ICL232CBEZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 48
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
RS-232 Interface IC W/ANNEAL RS232 5V 2D /2R 1UF CAPS 16W COM
RS-232 TRANSCEIVER, 5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
Transceiver; RS-232; + 30 V; 120; + 9 V; 3 to 7 Kilohms; 30; 16 Ld PDIP; 0 deg
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL232CBEZ | 710-ICL232CBEZ | 394493 | 125338-ICL232CBEZ | ICL232CBEZ | ICL232CBEZ | 79K6897 | 70206829 |
| Product Name | +5V Powered, Dual RS-232 Transmitter/Receiver | Interface Transceiver IC | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ICL232CBEZ | RS-232 Interface IC | Rs-232 Transceiver, 5V, Soic-16; Device Type Renesas | Transceiver; RS-232; + 30 V; 120; + 9 V; 3 to 7 Kilohms; 30; 16 Ld PDIP; 0 deg | |
| Technology | RS232 | RS232 | ||||||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | 5V | Other; 4.5V | |||
| Data Rate | 120 kbps | 960 kbps | ||||||
| Package Type | SOIC | Tube | SOIC; Soic w | SOIC; 16-SOIC | SOIC; SOICW16 | SOIC-Wide-16 | ||
| Device Type | Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Receiver; Transceiver | Transceiver |