Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL232CBE ICL232CBE

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183158-ICL232CBE Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking Family Part Number: ICL232 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183158-ICL232CBE Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking Family Part Number: ICL232 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL232CBE - 1183158-ICL232CBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL232CBE
1183158-ICL232CBE
Interface - Interface - Drivers, Receivers, Transceivers - ICL232CBE 1183158-ICL232CBE
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183158-ICL232CBE Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking Family Part Number: ICL232 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183158-ICL232CBE
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking
Family Part Number: ICL232
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Fort Worth, TX, USA
Transceiver; RS-232; + 30 V; 120; + 9 V; 3 to 7 Kilohms; 30; 16 Ld SOIC; 0 deg
70206840
Transceiver; RS-232; + 30 V; 120; + 9 V; 3 to 7 Kilohms; 30; 16 Ld SOIC; 0 deg 70206840
2T⁄2R, +5V, 120kbps, 3 to 7 Kiloohms, RS-232 Transceiver Meets all RS-232C and V.28 specifications Requires only single +5V power supply Onboard voltage doubler⁄inverter Low power consumption All critical parameters are guaranteed over the entire commercial, industrial and military temperature ranges It is a dual RS-232 transmitter⁄receiver interface circuit that meets all ElA RS-232C and V.28 specifications. It requires a single +5V power supply, and features two onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply.

2T⁄2R, +5V, 120kbps, 3 to 7 Kiloohms, RS-232 Transceiver

  • Meets all RS-232C and V.28 specifications
  • Requires only single +5V power supply
  • Onboard voltage doubler⁄inverter
  • Low power consumption
  • All critical parameters are guaranteed over the entire commercial, industrial and military temperature ranges
    It is a dual RS-232 transmitter⁄receiver interface circuit that meets all ElA RS-232C and V.28 specifications. It requires a single +5V power supply, and features two onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply.
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category IC Interfaces IC Interfaces
Product Number 1183158-ICL232CBE 70206840
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL232CBE Transceiver; RS-232; + 30 V; 120; + 9 V; 3 to 7 Kilohms; 30; 16 Ld SOIC; 0 deg
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Inverter - 74AHCT3G04DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface - Controllers - CG8972AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers