Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
RENESAS ELECTRONICS CORPORATION
ICL 8211CPA -- PROCESSOR SUPERVISOR 1.165V 1 8-PIN PDIP
Renesas Electronics Corporation
Processor Supervisor 1.165V 1 8-Pin PDIP
ICL 8211CPA
Description
Processor Supervisor 1.165V 1 8-Pin PDIP
Utmel Electronic Limited
Done
Description
Processor Supervisor 1.165V 1 8-Pin PDIP
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 1.165V 1 8-Pin PDIP
391-ICL 8211CPA
Processor Supervisor 1.165V 1 8-Pin PDIP
391-ICL 8211CPA
Processor Supervisor 1.165V 1 8-Pin PDIP
Processor Supervisor 1.165V 1 8-Pin PDIP
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
391-ICL 8211CPA
Product Name
Processor Supervisor 1.165V 1 8-Pin PDIP
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
BQ25570 Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter
BQ25570RGRR
Specs
Type
VQFN
View Details
3
suppliers
Nexperia B.V.
Circuit Protection - ESD Protection Devices
PESD3V3NW-SFYL
View Details
RS Components, Ltd.
Voltage Supervisors
1897877
Specs
Number of Supplies
1
Output Options
Active High; Push Pull, Active High
View Details
Qorvo
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T
ACT5830QJCGN-T
Specs
Output Options
Inverting
I
Q
450 µA
Supply Voltage
2.6 to 5.5 volts
View Details