HXT44100-DNU/C -- LASER DRIVERS
Renesas Electronics Corporation
Laser Drivers
HXT44100-DNU/C
Description
Laser Driver IC Channel
-
Quarktwin Technology Ltd.
Description
Laser Driver IC Channel
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
HXT44100-DNU/C |
|
Product Name
|
Laser Drivers |
|
Output Configuration
|
Inverting
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
2.38 to 2.62 volts
Switching Frequency
1.10E6 kHz
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tape Reel
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
350000 kHz
View Details