Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HVC358BTRF-E HVC358BTRF-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063710-HVC358BTRF-E Packaging: Tape and Reel Capacitance: 21 pF Number of Pins: 2 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Element Configuration: Single
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063710-HVC358BTRF-E Packaging: Tape and Reel Capacitance: 21 pF Number of Pins: 2 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HVC358BTRF-E - 1063710-HVC358BTRF-E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HVC358BTRF-E
1063710-HVC358BTRF-E
OEM Parts - OEM Parts (F - I) - HVC358BTRF-E 1063710-HVC358BTRF-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063710-HVC358BTRF-E Packaging: Tape and Reel Capacitance: 21 pF Number of Pins: 2 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Element Configuration: Single

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063710-HVC358BTRF-E
Packaging: Tape and Reel
Capacitance: 21 pF
Number of Pins: 2
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 15 V
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063710-HVC358BTRF-E
Product Name OEM Parts - OEM Parts (F - I) - HVC358BTRF-E
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Schottky Diodes & Rectifiers - 1219425 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMB0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 1000 volts
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details