Nexperia B.V. High-speed switching diode BAS16-QVL

Description
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16-QVL - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16-QVL
High-speed switching diode BAS16-QVL
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS16-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16-QVLTR-ND
Single Diodes 1727-BAS16-QVLTR-ND
DIODE STD 100V 215MA TO236AB

DIODE STD 100V 215MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS16-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 215MA TO236AB

DIODE STD 100V 215MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS16-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16-QVLCT-ND
Single Diodes 1727-BAS16-QVLCT-ND
DIODE STD 100V 215MA TO236AB

DIODE STD 100V 215MA TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS16-QVL 1727-BAS16-QVLTR-ND
Product Name High-speed switching diode Single Diodes
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
High-speed switching diode - BAS316/DG,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
High-voltage switching diode - BAS21THR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Low-leakage triple switching diode - BAS116VYX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers