Renesas Electronics Corporation Logic - Logic - Shift Registers - HSP9521CP HSP9521CP

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1182023-HSP9521CP Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1182023-HSP9521CP Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HSP9521CP - 1182023-HSP9521CP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HSP9521CP
1182023-HSP9521CP
Logic - Logic - Shift Registers - HSP9521CP 1182023-HSP9521CP
Manufacturer: Intersil Corporation Win Source Part Number: 1182023-HSP9521CP Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1182023-HSP9521CP
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1182023-HSP9521CP
Product Name Logic - Logic - Shift Registers - HSP9521CP
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC166PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100341W-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
Logic - Shift Registers - 74HC594DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details